Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 9 |
Contact Layout | Inline |
Contact Retention | Without |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Nylon 66/6 |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .118in, 3mm |
Housing Color | Black |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
VDE Tested | Yes |
CSA Rating | Certified |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Quantity | 1 |
Packaging Method | Tray |
Sealable | No |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Housing Type | Receptacle |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
MICRO MNL RFECEPT HSG SINGLE R Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 9 Centerline (Pitch): 3 mm Housing Receptacle Wire-to-Wire 9 | Rectangular Power Connector | Part Number: 1445022-9 | Internal Number: 1445022-9 | 3 mm | TE Connectivity | TE Store |
Plug & Socket Housing, Receptacle, Nylon | Newark Electronics |
Conn Housing RCP 9 POS 3mm ST | Avnet America |
Where can I find additional details, specifications and documents for a 1445022-9?
Additional datasheets, footprints and schematics for 1445022-9 are listed on our Part Details page. You can also find images and similar parts to 1445022-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445022-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445022-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445022-9 fall under?
The 1445022-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1445022-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445022-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445022-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445022-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1445022-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445022-9 often in real-time on the comparison pages.
What if I can't find stock of 1445022-9?
You can fill out our help required form which you can use to request a quote for 1445022-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.