Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
12,000
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
28,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
4,862
in stock
|
Buy Now | |
element14
from US$0.19
|
4,862
in stock
|
Buy Now | |
Farnell
from US$0.14
|
4,862
in stock
|
Buy Now | |
RS Americas
from US$2.70
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Typical Current Rating | 5A |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .8mm, .031in |
Mating Tab Width | 2.8mm, .11in |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Insulation Diameter | 2.15mm, .084in |
Wire Size Search | 17AWG, 18AWG, .5mm², 21AWG, .6mm², .35mm², 1mm², 19AWG, .4mm², .75mm², .85mm², 20AWG |
Wire Size | .35 – 1mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
CONN RCPT JR PWR TIMER 22-17 | TTI Europe |
Junior Power Timer crimp socket,17-22AWG | RS |
Contact, Junior Power Timer Series, Socket, 22 Awg, 17 Awg, Crimp, Copper Rohs Compliant: Yes |Amp Te Connectivity 144431-1 | Newark Electronics |
CONTACT, RECEPTACLE, AWG22-17 | element14 |
22-17 AWG Receptacle 2.15 mm Junior-Power-Timer (JPT) Timer Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
JUNIOR POWER TIMER RECEPT | Boersig |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Product Range | Junior Power Timer Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 17AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Junior-Power-Timer Series Connectors |
Wire Size AWG Min | 22AWG |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Gender | Receptacle |
Where can I find additional details, specifications and documents for a 144431-1?
Additional datasheets, footprints and schematics for 144431-1 are listed on our Part Details page. You can also find images and similar parts to 144431-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 144431-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 144431-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 144431-1 fall under?
The 144431-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 144431-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 144431-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 144431-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 144431-1 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 144431-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 144431-1 often in real-time on the comparison pages.
What if I can't find stock of 144431-1?
You can fill out our help required form which you can use to request a quote for 144431-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.