Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.39
|
6,487
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
6,487
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
6,487
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
6,487
in stock
|
Buy Now | |
Farnell
from US$0.84
|
5,485
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Boersig
from US$0.40
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 1 |
Number of Positions | 5 |
Mating Tab Width | 2.8mm, .63mm, .11in, .025in |
Height | 9.35mm, .368in |
Width | .368in, 9.35mm |
Length | .858in, 21.8mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .1in, 2.54mm |
Degree of Protection | IP2B |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 1500 |
Packaging Method | Package |
Hybrid Connector | Yes |
Connector System | Wire-to-Board, Wire-to-Device |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Sealable | No |
Strain Relief | No |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
Combination Line Connector, 5 Contact(S), Female |Amp Te Connectivity 1438992-1 | Newark Electronics |
Combination Line Connector 5 Contact(s) Female | Rapid Electronics |
TE Connectivity - AMP Housing 5P MIXED MQS REC COD Z | Distrelec |
AUTOMOTIVE HOUSING, 5POS, RCPT, PBT GF | Farnell |
AMP1438992-1 | Avnet America |
2W MPQ +3W MQS, SOCKET HSG, KE | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1438992-1?
Additional datasheets, footprints and schematics for 1438992-1 are listed on our Part Details page. You can also find images and similar parts to 1438992-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1438992-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1438992-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1438992-1 fall under?
The 1438992-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1438992-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1438992-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1438992-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1438992-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1438992-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1438992-1 often in real-time on the comparison pages.
What if I can't find stock of 1438992-1?
You can fill out our help required form which you can use to request a quote for 1438992-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.