Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.27
|
64
in stock
|
Buy Now | |
Newark Electronics
from US$1.78
|
1,859
in stock
|
Buy Now | |
Avnet America
from US$1.78
|
1,859
in stock
|
Buy Now | |
element14
from US$2.19
|
1,427
in stock
|
Buy Now | |
Farnell
from US$2.20
|
1,427
in stock
|
Buy Now | |
TE Store
from US$1.50
|
824
in stock
|
Buy Now | |
TTI Europe
from US$2.01
|
557
in stock
|
Buy Now | |
Distrelec
from US$3.13
|
60
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.51
|
33
in stock
|
Buy Now | |
Power and Signal Group
-
|
1,200
in stock
|
Buy Now | |
RS Americas
from US$2.63
|
-
|
Buy Now | |
Boersig
from US$2.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Blank Cavity Position | 1, 6 |
Number of Rows | 1 |
Number of Positions | 6 |
Mating Tab Width | .64mm, .025in |
Width | 24.5mm, .965in |
Height | 19.6mm, .772in |
Length | 31.4mm, 1.236in |
Centerline (Pitch) | .1in, 2.54mm |
Degree of Protection | IP67 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 600 |
Packaging Method | Package |
Row-to-Row Spacing | .27in, 6.85mm, 5.15mm, .203in |
Connector System | Wire-to-Board, Wire-to-Device, Wire-to-Wire |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
1X6 Sealed Market Key B Rohs Compliant: Yes |Te Connectivity 1438153-5 | Newark Electronics |
Conn Housing RCP 6 POS 2.54mm Crimp ST Cable Mount Box | Avnet America |
AUTOMOTIVE CONN HOUSING, RCPT, 6POS | element14 |
1X6 SEALED MARKET KEY B Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Board Wire-to-Wire Wire-to-Device Number of Positions: 6 Housing for Female Terminals .64 mm .025" Wire-to-Board | Get .64 Connector System & Connector Hsg | Part Number: 1438153-5 | Internal Number: 1438153-5 | TE Connectivity | TE Store |
6 pole sealed receptacle housing | RS |
TE Connectivity - AMP Housing 1X6 SEALED MARKET KEY B | Distrelec |
1X6 SEALED MARKET KEY B | TE Connectivity 1438153-5 | RS Americas |
Where can I find additional details, specifications and documents for a 1438153-5?
Additional datasheets, footprints and schematics for 1438153-5 are listed on our Part Details page. You can also find images and similar parts to 1438153-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1438153-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1438153-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1438153-5 fall under?
The 1438153-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1438153-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1438153-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1438153-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1438153-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and TE Store have stock available or on a lead time for 1438153-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1438153-5 often in real-time on the comparison pages.
What if I can't find stock of 1438153-5?
You can fill out our help required form which you can use to request a quote for 1438153-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.