Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Rows | 5 |
Number of Signal Positions | 178 |
Number of Positions | 190 |
Interface Plating | Gold (Au) |
Tab Thickness | .025in, .64mm |
Tab Width | .64mm, .025in |
Profile Height from PCB | 1.122in, 28.5mm |
Width | 51.3mm, 2.02in |
Length | 188mm, 7.402in |
PCB 厚 (推奨) | 1.6mm |
PCB Thickness (Recommended) | .063in |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | None |
Degree of Protection | IP67 |
PCB Mount Alignment | With |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Locking Interface | With |
Mounting Holes | With |
Mounting Orientation | Vertical/180° |
PCB Mount Retention Type | Boardlock |
Circuit Application | Power & Signal |
Packaging Type | Tube |
Packaging Quantity | 12 |
Shielded | No |
Hybrid Header | Yes |
Sealable | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 120°C, 125°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 248°F, 110°C |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Conn Shrouded Header HDR 190 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a 1438063-1?
Additional datasheets, footprints and schematics for 1438063-1 are listed on our Part Details page. You can also find images and similar parts to 1438063-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1438063-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1438063-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1438063-1 fall under?
The 1438063-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1438063-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1438063-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1438063-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1438063-1 have stock available?
Authorised distributors including Avnet America and Power and Signal Group have stock available or on a lead time for 1438063-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1438063-1 often in real-time on the comparison pages.
What if I can't find stock of 1438063-1?
You can fill out our help required form which you can use to request a quote for 1438063-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.