Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 609-002 |
Prices starting from US$7.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.55
|
497
in stock
|
Buy Now | |
TE Store
from US$16.91
|
583
in stock
|
Buy Now | |
element14
from US$27.17
|
241
in stock
|
Buy Now | |
Farnell
from US$30.46
|
241
in stock
|
Buy Now | |
Newark Electronics
from US$7.75
|
1
in stock
|
Buy Now | |
Avnet America
from US$13.84
|
-
|
Buy Now | |
RS Americas
from US$25.50
|
-
|
Buy Now | |
Boersig
from US$16.05
|
-
|
Buy Now | |
Distrelec
from US$16.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
609-002=HDW IDC JACKSCREW ASSY Idc D-Sub Connector | Part Number: 1437012-5 | Internal Number: 1437012-5 | Alias Number: 609-002 | TE Connectivity | TE Store |
Connector,,jack screw ass,0.112-40 UNC | RS |
LOCKING ACCESSORY, PK2 | element14 |
Jackscrew Assembly, 9.73Mm, D-Sub Conn | Newark Electronics |
Connector Accessories Jack Socket Assembly Kit Stainless Steel | Avnet America |
609-002=HDW IDC JACKSCREW ASSY, IDC D-Sub Connectors | TE Connectivity 1437012-5 | RS Americas |
TE Connectivity 609-002 HDW IDC JACKSCREW ASSY Connector Accessory Jack Screw Stainless Steel | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Screw Length | 9.73mm |
Thread Size - Metric | - |
Thread Size - Imperial | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Jackscrew Assembly Kit |
Body Plating | Gold |
External Length / Height | 18mm |
For Use With | D Connectors |
Height | 18mm |
Material | Brass |
Where can I find additional details, specifications and documents for a 1437012-5?
Additional datasheets, footprints and schematics for 1437012-5 are listed on our Part Details page. You can also find images and similar parts to 1437012-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437012-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437012-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437012-5 fall under?
The 1437012-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1437012-5 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437012-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437012-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437012-5 have stock available?
Authorised distributors including TE Store, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 1437012-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437012-5 often in real-time on the comparison pages.
What if I can't find stock of 1437012-5?
You can fill out our help required form which you can use to request a quote for 1437012-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.