Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.97
Coil Voltage | 12VDC |
---|---|
Contact Current | 40A |
Contact Configuration | SPDT |
Relay Mounting | Through Hole |
Relay Terminals | Quick Connect |
Product Range | - |
Contact Voltage DC Nom | 14V |
Coil Resistance | 90ohm |
Contact Material | Silver Tin Oxide |
Approvals & Standards | - |
SVHC | No SVHC (27-Jun-2018) |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 40A |
External Depth | 26.5mm |
External Height | 24.5mm |
External Width | 26.5mm |
RELAY, MINI-ISO, PI, 12V, FORM C, AGSNO | RS |
POWER RELAY, SPDT, 16VDC, 40A, PLUG IN | element14 |
AUTOMOTIVE RELAY 12V FORM C | TTI Europe |
Power Relay, Spdt, 16Vdc, 40A, Plug In | Newark Electronics |
MINI-ISO, PI, 12V, FORM C, AGS | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1432790-1?
Additional datasheets, footprints and schematics for 1432790-1 are listed on our Part Details page. You can also find images and similar parts to 1432790-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1432790-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1432790-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1432790-1 fall under?
The 1432790-1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 1432790-1 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1432790-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1432790-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1432790-1 have stock available?
Authorised distributors including Chip One Stop, RS, element14, TTI Europe and Farnell have stock available or on a lead time for 1432790-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1432790-1 often in real-time on the comparison pages.
What if I can't find stock of 1432790-1?
You can fill out our help required form which you can use to request a quote for 1432790-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.