Status: | Unknown |
---|---|
Series: | 1427CG Series |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | - |
Cable Diameter Min | 9mm |
Cable Diameter Max | 14mm |
Cable Gland Material | Nylon (Polyamide) |
Gland Colour | Black |
IP / NEMA Rating | IP68 NEMA 4 |
Product Range | 1427CG Series |
SVHC | No SVHC (15-Jan-2019) |
Cordgrip, Nylon, 9 To 14Mm Diameter Wire, Black | Newark Electronics |
CORDGRIP, NYLON, 9MM-14MM, BLACK | Farnell |
Blk nylon liquid tight cordgrip For NEMA 4 applications. Mtg hole dia .886" | Hammond Manufacturing 1427CG16 | RS Americas |
Where can I find additional details, specifications and documents for a 1427CG16?
Additional datasheets, footprints and schematics for 1427CG16 are listed on our Part Details page. You can also find images and similar parts to 1427CG16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1427CG16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1427CG16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1427CG16 fall under?
The 1427CG16 is listed under Hammond Manufacturing Parts.
Can I view similar or alternative parts?
You can view similar parts to 1427CG16 when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1427CG16 you can contact the distributor directly for product support, shipping queries etc.
Is the 1427CG16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1427CG16 have stock available?
Authorised distributors including Newark Electronics, Farnell and RS Americas have stock available or on a lead time for 1427CG16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1427CG16 often in real-time on the comparison pages.
What if I can't find stock of 1427CG16?
You can fill out our help required form which you can use to request a quote for 1427CG16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.