Status: | Unknown |
---|---|
Series: | RFI Series |
RoHS: | Compliant |
Flow Rate Min | 1.5GPM (US) |
---|---|
Flow Rate Max | 20GPM (US) |
Pressure Max | 13.8bar |
Port Size | 12.7mm |
Product Range | RFI Series |
RoHS Compliant | Yes |
Sensor Flow 1.5-20GPM 13.8BAR 1/2" NPT F | RS |
Fluid, Liquid Brass Flow Meter, 13.8bar Pressure, 1.5 - 20 gal/min | Gems Sensors 142542 | RS Americas |
Where can I find additional details, specifications and documents for a 142542?
Additional datasheets, footprints and schematics for 142542 are listed on our Part Details page. You can also find images and similar parts to 142542 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 142542 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 142542 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 142542 fall under?
The 142542 is listed under Sensors & Transducers > Sensors > Flow Sensors > Liquid Flow Sensors.
Can I view similar or alternative parts?
You can view similar parts to 142542 when available in the Liquid Flow Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 142542 you can contact the distributor directly for product support, shipping queries etc.
Is the 142542 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 142542 have stock available?
Authorised distributors including RS, RS Americas and Newark Electronics have stock available or on a lead time for 142542.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 142542 often in real-time on the comparison pages.
What if I can't find stock of 142542?
You can fill out our help required form which you can use to request a quote for 142542 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.