Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0141879-1,
A62734-000 |
Prices starting from US$0.0370
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
No stock
|
Buy Now | |
TE Store
from US$0.18
|
52,761
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
11,795
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
6,900
in stock
|
Buy Now | |
Farnell
from US$0.21
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
4,895
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
1,238
in stock
|
Buy Now | |
Newark Electronics
from US$0.0370
|
180
in stock
|
Buy Now | |
element14
from US$0.14
|
180
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Stud Hole | Yes |
Terminal Angle | 90° |
Terminal & Splice Type | Tab |
Terminal Size | 6.35 |
Terminal Orientation | Right Angle |
Terminal Type | Tab |
Underplating Material | Brass |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .032in, .81mm |
Stud Diameter | 4.1mm, .161in |
Mating Tab Width | 6.35mm, .25in |
Packaging Quantity | 1000 |
Packaging Method | Box |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
250 FASTON,TAB,BR PCB Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab .25" 6.35 mm .032" | PCB Terminal | Part Number: 141879-1 | Internal Number: 141879-1 | Alias Number: A62734-000 | .25" | TE Connectivity | TE Store |
Terminals TAB FASTON 6 35 | Rapid Electronics |
PCB TERMINAL, TAB, 6.35MM X 0.81MM | Farnell |
TE Connectivity - AMP PCB Terminal 250 FASTONTABBR | Distrelec |
Terminal: flat | Transfer Multisort Elektronik |
Contact, Tab | Newark Electronics |
CONTACT, TAB | element14 |
Tab terminal, stud mount,FASTON 250, 90° | RS |
Quick Disconnect Terminal M 10.3mm 8mm Loose Piece | Avnet America |
FASTON .250 Series , 90deg Mount Angle Stud Mount Tab Terminal, 6.35 x 0.81mm | TE Connectivity 141879-1 | RS Americas |
FASTON 250 TABS BENT 90 0.315 X .740 BR | Boersig |
250 FASTON,TAB,BR | TTI Europe |
Where can I find additional details, specifications and documents for a 141879-1?
Additional datasheets, footprints and schematics for 141879-1 are listed on our Part Details page. You can also find images and similar parts to 141879-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 141879-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 141879-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 141879-1 fall under?
The 141879-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 141879-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 141879-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 141879-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 141879-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 141879-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 141879-1 often in real-time on the comparison pages.
What if I can't find stock of 141879-1?
You can fill out our help required form which you can use to request a quote for 141879-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.