Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RTS3TA12 |
Prices starting from US$5.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.29
|
213
in stock
|
Buy Now | |
TE Store
from US$15.74
|
596
in stock
|
Buy Now | |
Rapid Electronics
from US$5.87
|
315
in stock
|
Buy Now | |
Chip One Stop
from US$6.74
|
315
in stock
|
Buy Now | |
Distrelec
from US$8.15
|
315
in stock
|
Buy Now | |
Farnell
from US$8.10
|
260
in stock
|
Buy Now | |
Future Electronics
from US$6.29
|
-
|
Buy Now | |
Avnet America
from US$5.82
|
-
|
Buy Now | |
RS Americas
from US$7.73
|
-
|
Buy Now | |
Boersig
from US$6.05
|
-
|
Buy Now | |
TTI Europe
from US$5.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 14g, .494oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250V |
Contact Current Class | 16A, 10 – 20A |
Contact Current Rating (Max) | 16A |
Contact Arrangement | 1 Form A (NO) |
Terminal Type | Plug-In, PCB-THT |
Contact Special Features | W Pre-Make Contact |
Contact Material | W + AgSnO2 |
Contact Number of Poles | 1 |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Contact Limiting Continuous Current | 16A |
Coil Resistance | 360Ω |
Insulation Creepage Class | 8mm |
Contact Limiting Breaking Current | 16A |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Voltage Rating | 250VAC |
Contact Limiting Making Current | 165A |
Coil Power Rating DC | 400mW |
Insulation Initial Dielectric Between Open Contacts | 1250Vrms |
Coil Magnetic System | Bistable, 1 Coil, Polarized |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 12VDC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Coil Special Features | Magnetic Latching, UL Coil Insulation Class F |
Insulation Creepage Between Contact & Coil | .394in, 10mm |
Relay Mounting Type | Printed Circuit Board, Socket |
実装方法 | Tube, Carton |
Packaging Method | Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTII |
RTS3TA12 Power Relay Type: Standard Coil Magnetic System: Bistable, 1 Coil, Polarized Coil Power Rating DC: 400 mW Coil Resistance: 360 Ω Coil Special Features: UL Coil Insulation Class F Magnetic Latching Standard Bistable, 1 Coil, Polarized 400 mW 360 Ω | PCB Power Relay: 16 Amp & Inrush | Part Number: 1415898-2 | Internal Number: 1415898-2 | Alias Number: RTS3TA12 | TE Connectivity | TE Store |
Power Relays RTS3TA12 | Rapid Electronics |
TE Connectivity General Purpose Relays 12V SPST-NO 16A | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
PCB Relay,SPST,16A,12VdcBi-stable,Power | RS |
RT1 Series SPST 16 A 12 V PCB Mount General Purpose Power Relay | Future Electronics |
Electromechanical Relay SPST-NO 16A 12VDC 360Ohm Through Hole | Avnet America |
Relay, RTS3TA12 | TE Connectivity 1415898-2 | RS Americas |
POWER RELAY 12V 16A 1NO THT | TTI Europe |
Where can I find additional details, specifications and documents for a 1415898-2?
Additional datasheets, footprints and schematics for 1415898-2 are listed on our Part Details page. You can also find images and similar parts to 1415898-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1415898-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1415898-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1415898-2 fall under?
The 1415898-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1415898-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1415898-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1415898-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1415898-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1415898-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1415898-2 often in real-time on the comparison pages.
What if I can't find stock of 1415898-2?
You can fill out our help required form which you can use to request a quote for 1415898-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.