Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$33.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$66.70
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$52.78
|
2,261
in stock
|
Buy Now | |
Avnet America
from US$33.36
|
2,261
in stock
|
Buy Now | |
Rapid Electronics
from US$67.19
|
82
in stock
|
Buy Now | |
Chip One Stop
from US$56.90
|
82
in stock
|
Buy Now | |
Distrelec
from US$62.12
|
82
in stock
|
Buy Now | |
Heilind Electronics
from US$62.67
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$62.67
|
1
in stock
|
Buy Now | |
Future Electronics
from US$51.43
|
-
|
Buy Now | |
RS Americas
from US$55.43
|
-
|
Buy Now | |
element14
from US$57.33
|
-
|
Buy Now | |
Avnet Asia
from US$49.43
|
-
|
Buy Now | |
Boersig
from US$67.26
|
-
|
Buy Now | |
TTI Europe
from US$38.30
|
-
|
Buy Now | |
Richardson RFPD
from US$36.50
|
-
|
Buy Now | |
TE Store
from US$72.42
|
-
|
Buy Now | |
Sager
from US$35.79
|
-
|
Buy Now | |
Farnell
from US$61.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Card Slot Centerline | .8in, 20.3mm |
---|---|
Number of Positions | 56 |
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Right Angle |
Number of Ground Positions | 11 |
Pairs per Column | 2 |
Number of Rows | 7 |
Number of Signal Positions | 4 |
Number of Power Positions | 6 |
Guide Location | Left |
Number of Columns | 8 |
Contact Length | .055in, 1.41mm |
Contact Base Material | Brass, Phosphor Bronze |
Contact Layout | Matrix |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | 1.35mm, .053in |
Operating Voltage | 50VDC, 50VAC |
Number of Shrouded Sides | 2 |
Centerline (Pitch) | .071in, 1.8mm |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Circuit Application | Power & Signal |
Product Type | Daughtercard Connector |
Connector Style | Plug |
Connector Type | Daughtercard (Plug) |
Signal Arrangement | Differential Signaling & Single Ended |
Make First / Break Last | Yes |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Shrouded | Fully Shrouded |
Module Type | Half Left |
Data Rate | ≤12Gb/s |
Differential Impedance | 100Ω |
Number of Differential Pairs per Column | 2 |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Backplane Connector, Pin, 8 Position | Newark Electronics |
Conn Daughter Card PL 56 POS 1.8mm Solder RA Thru-Hole | Avnet America |
MULTIGIG RT T2 7RW H-LFT ET2 | Rapid Electronics |
TE Connectivity MULTIGIG RT T2 7RW H-LFT ET2 High Speed / Modular Connectors V-46 R/A PLG L/E-MOD P0 | Distrelec |
Daughter Card Conn Left End Half Module | RS |
MULTIGIG RT T2 7RW H-LFTET2 | Heilind Electronics |
MULTIGIG: 56 Positions 7 Rows 8 Column 1.35 mm Right Angle Board to Board Header | Future Electronics |
MULTIGIG RT T2 DC, MULTIGIG RT T2 7RW H-LFT, ET2 | TE Connectivity 1410189-3 | RS Americas |
CONNECTOR, R/A, VITA 46, LEFT | element14 |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
MULTIGIG RT T2 7RW H-LFT,ET2 Number of Positions: 56 Row-to-Row Spacing: 1.35 mm Row-to-Row Spacing: .053 in Mating Alignment: With Mating Alignment Type: Polarization High Speed Backplane Connector | 56 1.35 mm .053" With | Part Number: 1410189-3 | Internal Number: 1410189-3 | TE Connectivity | TE Store |
High Speed / Modular Connectors V-46 R/A PLG L/E-MOD P0 | Sager |
CONN, BACKPLANE, PLUG, 8P, 7ROW, 20.3MM | Farnell |
Where can I find additional details, specifications and documents for a 1410189-3?
Additional datasheets, footprints and schematics for 1410189-3 are listed on our Part Details page. You can also find images and similar parts to 1410189-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1410189-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1410189-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1410189-3 fall under?
The 1410189-3 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1410189-3 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1410189-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1410189-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1410189-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1410189-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1410189-3 often in real-time on the comparison pages.
What if I can't find stock of 1410189-3?
You can fill out our help required form which you can use to request a quote for 1410189-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.