Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.76
|
No stock
|
Buy Now | |
TTI Europe
from US$9.75
|
3,234
in stock
|
Buy Now | |
Avnet America
from US$10.84
|
2,515
in stock
|
Buy Now | |
Future Electronics
from US$11.58
|
1,517
in stock
|
Buy Now | |
Chip One Stop
from US$12.60
|
604
in stock
|
Buy Now | |
Rapid Electronics
from US$21.12
|
553
in stock
|
Buy Now | |
TE Store
from US$15.65
|
452
in stock
|
Buy Now | |
element14
from US$14.97
|
395
in stock
|
Buy Now | |
Farnell
from US$14.91
|
395
in stock
|
Buy Now | |
Heilind Electronics
from US$13.78
|
357
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.78
|
83
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$20.88
|
8
in stock
|
Buy Now | |
Avnet Abacus
-
|
264
in stock
|
Buy Now | |
Newark Electronics
from US$14.49
|
-
|
Buy Now | |
RS Americas
from US$11.98
|
-
|
Buy Now | |
Avnet Asia
from US$10.33
|
-
|
Buy Now | |
Boersig
from US$14.87
|
-
|
Buy Now |
Card Slot Centerline | .8in, 20.3mm |
---|---|
Number of Rows | 9 |
PCB Mount Orientation | Vertical |
Guide Location | Left |
Number of Columns | 8 |
Board-to-Board Configuration | Vertical |
Number of Positions | 72 |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | 1.8in, .071mm |
Centerline (Pitch) | .071in, 1.8mm |
Number of Shrouded Sides | 0 |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Circuit Application | Power & Signal |
Shrouded | Unshrouded |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
MULTIGIG RT T2 .8 BP H-LFT | TTI Europe |
Conn Daughter Card RCP 72 POS 1.8mm Solder ST Thru-Hole | Avnet America |
MULTIGIG: 72 Position 1.80 mm Pitch VITA 41/46 Half Left End Backplane Receptacle | Future Electronics |
MULTIGIG RT T2 .8 BP H-LFT | Rapid Electronics |
MULTIGIG RT T2 .8 BP H-LFT Number of Positions: 72 Row-to-Row Spacing: 1.8 mm Row-to-Row Spacing: .071 in Mating Alignment: With Mating Alignment Type: Polarization High Speed Backplane Connector | 72 1.8 mm .071" With | Part Number: 1410186-1 | Internal Number: 1410186-1 | TE Connectivity | TE Store |
CONNECTOR, VERTICAL, VITA 46, LEFT | element14 |
"MULTIGIG RT T2 .8"" BP H-LFT" | Transfer Multisort Elektronik |
Backplane connector | RS |
Backplane Connector, Pin, 8 Position | Newark Electronics |
MULTIGIG RT T2 BKPL, MULTIGIG RT T2 .8 BP H-LFT | TE Connectivity 1410186-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1410186-1?
Additional datasheets, footprints and schematics for 1410186-1 are listed on our Part Details page. You can also find images and similar parts to 1410186-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1410186-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1410186-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1410186-1 fall under?
The 1410186-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1410186-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1410186-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1410186-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1410186-1 have stock available?
Authorised distributors including TTI Europe, Avnet America, Future Electronics, Chip One Stop and Rapid Electronics have stock available or on a lead time for 1410186-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1410186-1 often in real-time on the comparison pages.
What if I can't find stock of 1410186-1?
You can fill out our help required form which you can use to request a quote for 1410186-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.