Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0140896-2,
815186-000 |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
22,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.94
|
82,226
in stock
|
Buy Now | |
Chip One Stop
from US$0.79
|
82,226
in stock
|
Buy Now | |
Farnell
from US$1.05
|
65,900
in stock
|
Buy Now | |
element14
from US$0.73
|
3,988
in stock
|
Buy Now | |
TE Store
from US$1.66
|
2,043
in stock
|
Buy Now | |
Conrad
from US$1.42
|
1,935
in stock
|
Buy Now | |
Distrelec
from US$1.91
|
139
in stock
|
Buy Now | |
RS Americas
from US$0.77
|
99
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
Boersig
from US$0.66
|
-
|
Buy Now | |
TTI Europe
from US$0.51
|
-
|
Buy Now | |
Sager
from US$83.62
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | Yes |
Insulation Material | Nylon |
Connection Capacity | Single |
Terminal Type | Tab |
Contact Base Material | Brass |
Terminal & Splice Type | Tab |
Crimp Type | Compression |
Barrel Type | Closed |
Terminal Orientation | Straight |
Overall Length | 23.5mm, .925in |
Mating Tab Thickness | .032in, .81mm |
Wire Size | .5 – 1mm², 20 – 17AWG, 992 – 1980CMA |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | .13in, 3.3mm |
Wire Insulation Support | Without |
Barrel Color | Red |
Packaging Method | Box |
Packaging Quantity | 1000 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | 105°C, 221°F |
TE Connectivity 140896-2 Insulated Tab Terminal Red 0.5 - 1.0mm² | Rapid Electronics |
MALE QUICK DISCONNECT, 6.35MMX0.8MM | Farnell |
Tab terminal, PIDG,FASTON 250,20-17 AWG | RS |
MALE DISCONNECT, 6.35MM, 22-18AWG | element14 |
TERMINAL TAB FASTON PIDG 6,35 Quick Disconnect Terminal Type: Tab Wire Size: 20 – 17 AWG Wire Size: .5 – 1 mm² Wire Size: 992 – 1980 CMA Mating Tab Width: 6.35 mm Tab 20 – 17 AWG .5 – 1 mm² 992 – 1980 CMA | Quick Disconnect | Part Number: 140896-2 | Internal Number: 140896-2 | Alias Number: 815186-000 | TE Connectivity | TE Store |
The basic material is a highly conductive copper, electrolytically tin-plated, in order to ensure anti-corrosion paint potentiometer All PIDG connector consists of a tin-plated body, via a specially designed for this purpose developed copper sleeve is located. Both parts are enclosed by a common insulating sleeve.· PIDG spade connectors and connectors meet the requirements according to MIL-T-7928.· On the tongue of the connector is the usable conductor cross-section area.· The multiple innenrillung of the crimp range ensures maximum electrical contact as well as a high tensile strength.· Copper sleeve guarantees complete wire insulation support and provides for a bend in any direction without wire insulation or conductor to damage.· Insulating sleeve and processing tool according to corresponding conductor cross-color-coded to facilitate the assignment.This text is machine translated. | Conrad |
TE Connectivity - AMP Spade Connector, Partially Insulated, 0.5 ... 1mm², Plug | Distrelec |
Connector, Terminal, Tab, .250x.032in, Straight, Red, 20-17 AWG | TE Connectivity 140896-2 | RS Americas |
Quick Disconnect Terminal, Tab, Red | Newark Electronics |
Quick Disconnect Terminal 17-20AWG M 23.5mm 6.35mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 140896-2?
Additional datasheets, footprints and schematics for 140896-2 are listed on our Part Details page. You can also find images and similar parts to 140896-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140896-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140896-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140896-2 fall under?
The 140896-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 140896-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140896-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 140896-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140896-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, RS and element14 have stock available or on a lead time for 140896-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140896-2 often in real-time on the comparison pages.
What if I can't find stock of 140896-2?
You can fill out our help required form which you can use to request a quote for 140896-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.