Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.70
|
1,015
in stock
|
Buy Now | |
TE Store
from US$3.03
|
2,320
in stock
|
Buy Now | |
Newark Electronics
from US$2.59
|
1,015
in stock
|
Buy Now | |
Rapid Electronics
from US$1.01
|
1,015
in stock
|
Buy Now | |
Chip One Stop
from US$1.79
|
1,015
in stock
|
Buy Now | |
Future Electronics
from US$1.87
|
-
|
Buy Now | |
Avnet America
from US$1.80
|
-
|
Buy Now | |
RS Americas
from US$2.82
|
-
|
Buy Now | |
TTI Europe
from US$1.35
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Inverted - Latch Up |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Connector Contact Density | Standard |
Keyed | No |
Number of Loaded Positions | 8 |
Status Indicator | None |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 8 |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1.5A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
端子の下地めっきの材料 | Nickel |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
PCB Thickness (Recommended) | .062in, 1.57mm |
PCB Tail Length | .1in, 2.54mm |
Connector Height | 12.83mm, .505in |
コネクタの高さ | 12.83mm |
Mating Entry Location | Side |
Centerline (Pitch) | 1.02mm, .04in |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Shielded | No |
Circuit Application | Signal |
Comment | Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6). |
実装方法 | Box & Tray, Tray |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 80 |
Modular Jack & Plug Interface Type | RJ45 |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | None |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
IMJ,NO SHLD,8P,PCK&PLC TRAY,SN Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1-406525-2 | Internal Number: 1-406525-2 | TE Connectivity | TE Store |
Modular Conn/Ethernet Conn Imj No Shld 8P Sn Rj45 |Amp Te Connectivity 1-406525-2 | Newark Electronics |
Modular Conn/Ethernet Conn IMJ NO SHLD 8P SN RJ45 | Rapid Electronics |
TE Connectivity - AMP RJ45 Conn IMJNO SHLD8PPCK&PLC TRAYSN | Distrelec |
Single Port 8 Position Right Angle PCB Mount 1x1 Non shielded RJ45 Jack | Future Electronics |
IMJ, NO SHLD,8P, PCK and PLC TRAY, SN, RJ45 Connectors | TE Connectivity 1-406525-2 | RS Americas |
8/8 MOD JACK RT ANGLE STD PRO | TTI Europe |
Where can I find additional details, specifications and documents for a 1-406525-2?
Additional datasheets, footprints and schematics for 1-406525-2 are listed on our Part Details page. You can also find images and similar parts to 1-406525-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-406525-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-406525-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-406525-2 fall under?
The 1-406525-2 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-406525-2 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-406525-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-406525-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-406525-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-406525-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-406525-2 often in real-time on the comparison pages.
What if I can't find stock of 1-406525-2?
You can fill out our help required form which you can use to request a quote for 1-406525-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.