Status: | Unknown |
---|---|
Series: | LS-7 Series |
RoHS: | Unknown |
Operating Pressure Max | 100psi |
---|---|
Sensor Body Material | Nylon (Polyamide) |
Output Current | - |
Product Range | LS-7 Series |
Liquid Level Sensor | Newark Electronics |
Level Switch, Nylon, 1/2" NPT, 7 bar | RS |
Switch, Level, Selectable, Nylon, Horiz., SPST, 1/2 NPT Male, 22AWG, 24" Leads | Gems Sensors 140620 | RS Americas |
Where can I find additional details, specifications and documents for a 140620?
Additional datasheets, footprints and schematics for 140620 are listed on our Part Details page. You can also find images and similar parts to 140620 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140620 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140620 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140620 fall under?
The 140620 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 140620 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140620 you can contact the distributor directly for product support, shipping queries etc.
Is the 140620 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140620 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 140620.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140620 often in real-time on the comparison pages.
What if I can't find stock of 140620?
You can fill out our help required form which you can use to request a quote for 140620 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.