Status: | Unknown |
---|---|
Series: | 14 Series |
RoHS: | Unknown |
Prices starting from US$40.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$58.68
|
40
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$40.81
|
14
in stock
|
Buy Now | |
Conrad
from US$62.03
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$84.55
|
5
in stock
|
Buy Now | |
RS Americas
from US$86.17
|
5
in stock
|
Buy Now | |
element14
from US$55.81
|
5
in stock
|
Buy Now | |
Farnell
from US$58.68
|
5
in stock
|
Buy Now | |
Distrelec
from US$53.59
|
1
in stock
|
Buy Now |
Product Range | 14 Series |
---|---|
Timer Functions | Multifunction |
Time Min | 30s |
Time Max | 20min |
No. of Timing Ranges | - |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 230VAC |
Current Rating Nom | 500mA |
Connection / Termination | Screw Terminals |
SVHC | No SVHC (15-Jan-2019) |
Contact Configuration | SPST-NO |
Contact Current AC Max | 30A |
External Depth | 60.8mm |
External Length / Height | 88.8mm |
External Width | 17.5mm |
Nom Input Voltage | 230VAC |
Operating Temperature Max | 60°C |
Operating Temperature Min | -10°C |
Relay Mounting | DIN Rail |
Timing Adjustment | Screwdriver Slot |
Multifunction staircase timer,30sec-2min | RS |
Staircase timer | Transfer Multisort Elektronik |
Security through switch off prewarning (flashing light). Extension of the illumination time through button actuation. Lamp-preserving zero-voltage switching (longer service life). Can also be used as a current surge switch (3 programmes). The device has the following programmes: BE: Early restart of lighting period. Time restart on button actuation (opening) possible during period of preselected time. BP: Early restart of lighting period and early warning function (flashing lamp). Time restart on button actuation (opening) possible during period of preselected time and warning time of 20 s.IT: Output contact closes after button is pressed. The lighting can be switched off early during the preselected time period.IP: Early switch-off facility and prewarning function. The lighting can be switched off early during the preselected time period and before the shutdown warning system is engaged. RI: Current surge switch (ON and OFF switch through button actuation).ON: Continuous light The output contact remains closed independent of button actuation with the continuous light function. Module type for 35 mm. DIN rail mounting. | Conrad |
Timer, Staircase, Spst, 0.5-20Min, 230V | Newark Electronics |
Multifunction staircase timer,30sec-2min | Finder 14.01.8.230.0000 | RS Americas |
TIMER, STAIRCASE, SPST, 0.5-20MIN, 230V | element14 |
Finder Automatic staircase timer 1 Make Contact (NO) 230 VAC 16 A 230 VAC 230 VAC 3700 VA, AC1 | Distrelec |
Where can I find additional details, specifications and documents for a 14.01.8.230.0000?
Additional datasheets, footprints and schematics for 14.01.8.230.0000 are listed on our Part Details page. You can also find images and similar parts to 14.01.8.230.0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14.01.8.230.0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14.01.8.230.0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14.01.8.230.0000 fall under?
The 14.01.8.230.0000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 14.01.8.230.0000 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14.01.8.230.0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 14.01.8.230.0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14.01.8.230.0000 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Conrad, Newark Electronics and RS Americas have stock available or on a lead time for 14.01.8.230.0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14.01.8.230.0000 often in real-time on the comparison pages.
What if I can't find stock of 14.01.8.230.0000?
You can fill out our help required form which you can use to request a quote for 14.01.8.230.0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.