Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$59.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$97.40
|
272
in stock
|
Buy Now | |
Newark Electronics
from US$88.03
|
272
in stock
|
Buy Now | |
Rapid Electronics
from US$75.00
|
272
in stock
|
Buy Now | |
Chip One Stop
from US$59.10
|
272
in stock
|
Buy Now | |
RS Americas
from US$65.68
|
-
|
Buy Now | |
Farnell
from US$161.74
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Dimensions | Dia .44in, Dia 11.4mm |
---|---|
Supply Current | 1.5mA |
Pressure | 5psi |
Output/Span | 100mV |
Accuracy | ±0.1% Span Non-Linearity |
Options | No Option |
Package | TO-8 |
Type | Gage |
Sensor Type | mV Output Pressure Sensors |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
5Psig Board Mount Pressure Sensor |Te Connectivity 13A-005G | Newark Electronics |
Board Mount Pressure Sensors 0-5psig TOP PORT | Rapid Electronics |
TE Connectivity 5PSIG BOARD MOUNT PRESSURE SENSOR Board | Distrelec |
Sensor | RS Americas |
Pressure Sensor 0V to 0.1V 0Psi to 5Psi Gauge 8-Pin TO-8 | Avnet America |
PRESSURE SENSORS | Richardson RFPD |
Where can I find additional details, specifications and documents for a 13A-005G?
Additional datasheets, footprints and schematics for 13A-005G are listed on our Part Details page. You can also find images and similar parts to 13A-005G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13A-005G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13A-005G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13A-005G fall under?
The 13A-005G is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 13A-005G when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13A-005G you can contact the distributor directly for product support, shipping queries etc.
Is the 13A-005G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13A-005G have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 13A-005G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13A-005G often in real-time on the comparison pages.
What if I can't find stock of 13A-005G?
You can fill out our help required form which you can use to request a quote for 13A-005G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.