Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
6,026
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
2,676
in stock
|
Buy Now | |
element14
from US$0.21
|
1,941
in stock
|
Buy Now | |
Farnell
from US$0.21
|
1,941
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
1,759
in stock
|
Buy Now | |
TE Store
from US$0.16
|
1,699
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Positions | 18 |
Number of Rows | 2 |
Mating Tab Width | .63mm, .025in |
Length | .996in, 25.3mm |
Width | .669in, 17mm |
Height | 7.5mm, .295in |
Operating Voltage | 16VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Bag |
Row-to-Row Spacing | 5.6mm, .22in |
Sealable | No |
Connector System | Wire-to-Wire |
Strain Relief | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
Housing FH 18 way Rec Quadlock | RS |
Automotive Conn Housing, Rcpt, 18Pos | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 18POS | element14 |
TE Connectivity - AMP Socket Housing, Receptacle, 2 Rows, 18 Poles, Black | Distrelec |
18POS MQS REC Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 18 Housing for Female Terminals .63 mm .025" Wire-to-Wire | Mqs & Connector Housing | Part Number: 1379102-1 | Internal Number: 1379102-1 | TE Connectivity | TE Store |
Conn Housing RCP 18 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Micro Quadlock System Series, 18 Way Cable Mount Socket Housing | TE Connectivity 1379102-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1379102-1?
Additional datasheets, footprints and schematics for 1379102-1 are listed on our Part Details page. You can also find images and similar parts to 1379102-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1379102-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1379102-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1379102-1 fall under?
The 1379102-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1379102-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1379102-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1379102-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1379102-1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 1379102-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1379102-1 often in real-time on the comparison pages.
What if I can't find stock of 1379102-1?
You can fill out our help required form which you can use to request a quote for 1379102-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.