Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.93
|
376
in stock
|
Buy Now | |
element14
from US$1.08
|
376
in stock
|
Buy Now | |
Rapid Electronics
from US$0.60
|
204
in stock
|
Buy Now | |
Chip One Stop
from US$0.72
|
204
in stock
|
Buy Now | |
Distrelec
from US$0.79
|
204
in stock
|
Buy Now | |
TE Store
from US$0.43
|
151
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
33
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
Boersig
from US$0.56
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Cable Exit Angle | 90 (Right Angle) |
Color | Black |
Number of Positions | 18 |
Packaging Quantity | 1200 |
Packaging Method | Box |
Connector System | Wire-to-Device, Wire-to-Board |
Accessory Type | Cover Assembly |
Strain Relief | Without |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
COVER ASSEMBLY, 18POS, PBT GF, BLACK | element14 |
TE Connectivity - AMP COV+LEV MQS 18W 0DEG BLK | Distrelec |
COV+LEV MQS 18W 0DEG BLK Protection & Strain Relief Accessory Type: Cover Assembly Strain Relief: Without Primary Product Color: Black Primary Product Material: PBT GF Number of Positions: 18 Cover Assembly Without Black PBT GF | Automotive Connector Cap & Cover | Part Number: 1379100-1 | Internal Number: 1379100-1 | TE Connectivity | TE Store |
Cover Assembly, 18Pos, Pbt Gf, Black | Newark Electronics |
AMP1379100-1 | Avnet America |
Where can I find additional details, specifications and documents for a 1379100-1?
Additional datasheets, footprints and schematics for 1379100-1 are listed on our Part Details page. You can also find images and similar parts to 1379100-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1379100-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1379100-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1379100-1 fall under?
The 1379100-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1379100-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1379100-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1379100-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1379100-1 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1379100-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1379100-1 often in real-time on the comparison pages.
What if I can't find stock of 1379100-1?
You can fill out our help required form which you can use to request a quote for 1379100-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.