Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | PBT GF |
---|---|
Color | Blue |
Cable Exit Angle | 90 (Right Angle) |
Number of Positions | 12 |
Keying | 2 |
Packaging Method | Box |
Packaging Quantity | 1400 |
Connector System | Wire-to-Device, Wire-to-Board |
Accessory Type | Cover Assembly |
Strain Relief | With |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Additional technical information: Number of positions: 12Cable output angle: 90° (right angle)Coding: 2Material: PBT GFConnector system: Wire to PCB, Cable to DeviceAccessories Type: Cover set | Conrad |
Shield Lever, 12Pos, Blue Rohs Compliant: Yes |Te Connectivity 1379096-2 | Newark Electronics |
Cover Assembly with Lever for 12-Position Right Angle GENE II Connector PBT Black/Blue Bulk | Avnet America |
SHIELD LEVER, 12POS, BLUE | element14 |
Where can I find additional details, specifications and documents for a 1379096-2?
Additional datasheets, footprints and schematics for 1379096-2 are listed on our Part Details page. You can also find images and similar parts to 1379096-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1379096-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1379096-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1379096-2 fall under?
The 1379096-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1379096-2 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1379096-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1379096-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1379096-2 have stock available?
Authorised distributors including Conrad, Newark Electronics, Avnet America, element14 and Boersig have stock available or on a lead time for 1379096-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1379096-2 often in real-time on the comparison pages.
What if I can't find stock of 1379096-2?
You can fill out our help required form which you can use to request a quote for 1379096-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.