Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$1.50
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Signal Positions | 12 |
Number of Positions | 12 |
Number of Rows | 2 |
Number of Sections | 1 |
Interface Plating | Tin (Sn) |
Tab Thickness | .025in, .63mm |
Tab Width | .025in, .63mm |
Width | 1.098in, 27.9mm |
PCB Thickness (Recommended) | .063in |
Profile Height from PCB | .63in, 16mm |
Length | 29.6mm, 1.165in |
PCB 厚 (推奨) | 1.6mm |
Operating Voltage | 13.5VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention Type | Boardlock |
Locking Interface | With |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Mounting Holes | Without |
Mounting Orientation | Horizontal/90° |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Interface Number | 208-15544 |
Packaging Type | Tray |
Packaging Quantity | 1472 |
Shielded | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 85°C, 75°C, 176°F, 167°F, 185°F, 80°C, 158°F, 70°C, 65°C, 149°F |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Conn Wire to Board 12 POS 2.54mm Solder RA Through Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1801434-1?
Additional datasheets, footprints and schematics for 1801434-1 are listed on our Part Details page. You can also find images and similar parts to 1801434-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1801434-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1801434-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1801434-1 fall under?
The 1801434-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1801434-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1801434-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1801434-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1801434-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1801434-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1801434-1 often in real-time on the comparison pages.
What if I can't find stock of 1801434-1?
You can fill out our help required form which you can use to request a quote for 1801434-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.