Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
3,756
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
8,033
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
8,033
in stock
|
Buy Now | |
Distrelec
from US$0.89
|
8,033
in stock
|
Buy Now | |
TTI Europe
from US$0.54
|
4,000
in stock
|
Buy Now | |
element14
from US$0.63
|
3,756
in stock
|
Buy Now | |
TE Store
from US$0.86
|
715
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
17
in stock
|
Buy Now | |
Future Electronics
from US$0.49
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.83
|
-
|
Buy Now | |
Avnet Asia
from US$0.73
|
-
|
Buy Now | |
Boersig
from US$0.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 4 |
---|---|
Number of Positions | 4 |
PCB Mount Orientation | Vertical |
Number of Signal Positions | 0 |
Number of Rows | 1 |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Retention | Without |
Contact Termination Area Plating Thickness | 1µm, 39.37µin |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 10A |
Contact Layout | Inline |
Mating Post Length | .248in, 6.3mm |
Height | 14.1mm, .55in |
Width | 14.1mm, .555in |
PCB Thickness (Recommended) | 1.6in, .063mm |
Length | 21.6mm, .85in |
Operating Voltage | 300VAC |
Centerline (Pitch) | .197in, 5mm |
Housing Material | Nylon 6/6 GF |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Mounting Post/Kinked Legs |
Mating Retention | With |
PCB Mount Retention | With |
Mating Alignment | Without |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Quantity | 100 |
Packaging Method | Bag |
Contact Type | Tab, Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Connector System | Wire-to-Board |
Product Type | Header |
Sealable | No |
Header Type | Shrouded |
Termination Post & Tail Length | 3.5mm, .138in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
TE Connectivity - AMP PWR CONN 5mm B-T-W Conn. 4P HDR ASSEMBL | Distrelec |
CONN, HEADER, 4POS, 1ROW, 5MM, TH | Farnell |
5MM B-T-W CONN. 4P HDR ASSEMBL | TTI Europe |
CONNECTOR, HEADER, 4POS, 5MM, PCB | element14 |
5mm B-T-W Conn. 4P HDR ASSEMBL Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 5 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 1376384-1 | Internal Number: 1376384-1 | 5 mm | TE Connectivity | TE Store |
Connector, Header, 4Pos, 5Mm, Pcb | Newark Electronics |
4 Position Single Row 5 mm Pitch Pressfit Wire-Board Header Receptacle Assembly | Future Electronics |
Conn Power PL 4 POS 5mm Solder ST Thru-Hole 4 Terminal 1 Port Loose Piece | Avnet America |
5.0 PKC Series, 5mm Pitch 4 Way Straight PCB Header, Solder Termination, 10A | TE Connectivity 1376384-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Power Key 5.0 Series |
RoHS: | Unknown |
Product Range | Power Key 5.0 Series |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Pitch Spacing | 5mm |
Contact Termination Type | Through Hole |
No. of Rows | 1 Row |
Connector Mounting | PCB Mount |
Where can I find additional details, specifications and documents for a 1376384-1?
Additional datasheets, footprints and schematics for 1376384-1 are listed on our Part Details page. You can also find images and similar parts to 1376384-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1376384-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1376384-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1376384-1 fall under?
The 1376384-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1376384-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1376384-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1376384-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1376384-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TTI Europe have stock available or on a lead time for 1376384-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1376384-1 often in real-time on the comparison pages.
What if I can't find stock of 1376384-1?
You can fill out our help required form which you can use to request a quote for 1376384-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.