Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.76
|
260
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
50,931
in stock
|
Buy Now | |
TE Store
from US$0.46
|
35,864
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
31,431
in stock
|
Buy Now | |
Farnell
from US$0.65
|
25,200
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
19,500
in stock
|
Buy Now | |
TTI Europe
from US$0.31
|
3,500
in stock
|
Buy Now | |
element14
from US$0.36
|
235
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now | |
Boersig
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Rows | 1 |
Number of Signal Positions | 0 |
Number of Positions | 4 |
Contact Base Material | Copper Alloy |
Contact Retention | Without |
Contact Current Rating (Max) | 10A |
Width | 16.2mm, .638in |
Height | .378in, 9.6mm |
Wire Size | 434.18 – 2466.91CMA, .205 – 1.31mm², 24 – 16AWG |
Length | 25mm, .984in |
Accepts Wire Insulation Diameter Range | 1.7 – 3.1mm, .067 – .122in |
Operating Voltage | 300VAC |
Centerline (Pitch) | 5mm, .197in |
Housing Material | Nylon 6/6 GF |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR 7189 |
Agency/Standard Number | E28476 |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
Mating Retention Type | Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Wire-to-Board |
Contact Type | Socket |
Housing Type | Plug |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
5MM POWER KEY 4P PLUG HSG NUT Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 5 mm Housing Plug Wire-to-Board 4 | Std Temp Power Key Plug | Part Number: 1376390-1 | Internal Number: 1376390-1 | 5 mm | TE Connectivity | TE Store |
TE Connectivity - AMP PWR CONN 5MM POWER KEY 4P PLUG HSG NUT | Distrelec |
5.0 Power Key,Housing,plug,6 skt contact | RS |
PLUG HOUSING, 4POS, PA 6.6 GF, NATURAL | element14 |
Plug Housing, 4Pos, Pa 6.6 Gf, Natural | Newark Electronics |
Power Key Series 5 mm Pitch 4 Way 1 Row Male Straight PCB Housing | Future Electronics |
Conn Housing PL 4 POS 5mm Crimp ST Loose Piece | Avnet America |
Power Key Series 5mm Pitch 4 Way 1 Row Male Straight PCB Housing | TE Connectivity 1376390-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Power Key 5.0 Series |
RoHS: | Unknown |
Product Range | Power Key 5.0 Series |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
Pitch Spacing | 5mm |
For Use With | AMP Power Key 5.0 Series 1376347-1 & 1376348-1 Sockets Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1376390-1?
Additional datasheets, footprints and schematics for 1376390-1 are listed on our Part Details page. You can also find images and similar parts to 1376390-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1376390-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1376390-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1376390-1 fall under?
The 1376390-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1376390-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1376390-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1376390-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1376390-1 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 1376390-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1376390-1 often in real-time on the comparison pages.
What if I can't find stock of 1376390-1?
You can fill out our help required form which you can use to request a quote for 1376390-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.