Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.67
|
2,630
in stock
|
Buy Now | |
Newark Electronics
from US$3.28
|
2,630
in stock
|
Buy Now | |
Rapid Electronics
from US$2.81
|
2,630
in stock
|
Buy Now | |
Chip One Stop
from US$2.68
|
2,630
in stock
|
Buy Now | |
Farnell
from US$5.59
|
2,120
in stock
|
Buy Now | |
Avnet America
from US$2.23
|
-
|
Buy Now |
Material | Carbon Steel |
---|---|
Height | 5.5mm, .216in |
Length | 12.3mm, .484in |
Circuit Identification Feature | Without |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR7189 |
CSA Rating | Certified |
Hardware Type | Mounting Screw |
For Use With | Tab Housing |
Packaging Method | Box |
Packaging Quantity | 5000 |
Product Type | Accessory |
Strain Relief | Without |
Fixed Head Screw For Dynamic |Amp Te Connectivity 1376059-1 | Newark Electronics |
TE Connectivity - AMP FIXED HEAD SCREW FOR DYNAMIC | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Fixed Head Hex Screw for Dynamic 2000 Series Connectors Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1376059-1?
Additional datasheets, footprints and schematics for 1376059-1 are listed on our Part Details page. You can also find images and similar parts to 1376059-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1376059-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1376059-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1376059-1 fall under?
The 1376059-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1376059-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1376059-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1376059-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1376059-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1376059-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1376059-1 often in real-time on the comparison pages.
What if I can't find stock of 1376059-1?
You can fill out our help required form which you can use to request a quote for 1376059-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.