Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 8 |
---|---|
Number of Rows | 2 |
Contact Type | Pin |
Contact Current Rating (Max) | 1A, 75A |
Connector Length | 6.55mm, .257in |
Wire Size | 30 – 28AWG, .0509 – .081mm² |
Connector Height | 6.74mm, .265in |
コネクタの高さ | 6.74mm |
Insulation Resistance | 500MΩ |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage (Max) | 250V |
Housing Color | Natural |
Centerline (Pitch) | .031in, .8mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Approved Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476 |
Strain Relief | Without |
Mating Retention | With |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Plug |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 85°C |
Plug Hsg,8 Pos,0.8Mm Micro Int Rohs Compliant: Yes |Amp Te Connectivity 1375875-2 | Newark Electronics |
Conn Housing PL 8 POS 0.8mm Crimp ST | Avnet America |
Connector, AMPMODU, Plug Hsg,8 Pos,0.8Mm Micro Int | TE Connectivity 1375875-2 | RS Americas |
Special Order: PLUG HSG,8 POS,0.8MM MICRO INT Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .031 in Housing Plug Wire-to-Board 8 | Wire-To-Board Connector Assembly & Housing | Part Number: 1375875-2 | Internal Number: 1375875-2 | .031" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1375875-2?
Additional datasheets, footprints and schematics for 1375875-2 are listed on our Part Details page. You can also find images and similar parts to 1375875-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1375875-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1375875-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1375875-2 fall under?
The 1375875-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1375875-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1375875-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1375875-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1375875-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1375875-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1375875-2 often in real-time on the comparison pages.
What if I can't find stock of 1375875-2?
You can fill out our help required form which you can use to request a quote for 1375875-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.