Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Hydraulic |
---|---|
For Use With | Anderson 4-4/0AWG SB Type Contacts |
Crimp Application | Contacts |
Crimp Size | 8AWG to 0AWG |
RoHS Compliant | NA |
Hydraulic Crimp Tool | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 3 Output |
Output Voltage Min | 0V |
Output Voltage Max | 30V |
Output Current Min | 0A |
Output Current Max | 3A |
Power Rating | 210W |
Where can I find additional details, specifications and documents for a 1368?
Additional datasheets, footprints and schematics for 1368 are listed on our Part Details page. You can also find images and similar parts to 1368 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1368 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1368 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1368 fall under?
The 1368 is listed under Connectors > Connector Tools & Accessories > Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 1368 when available in the Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1368 you can contact the distributor directly for product support, shipping queries etc.
Is the 1368 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1368 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 1368.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1368 often in real-time on the comparison pages.
What if I can't find stock of 1368?
You can fill out our help required form which you can use to request a quote for 1368 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.