Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 4 |
Number of Rows | 1 |
Mating Tab Width | .189in, 4.8mm |
Length | 32mm, 1.26in |
Width | 10mm, .394in |
Height | .886in, 22.5mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .295in, 7.5mm |
UL Flammability Rating | UL 94V-2 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Sealable | No |
Strain Relief | Add By Accessory |
Primary Locking Feature | On the Terminal |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Std Pow Tim Geh 4P Rohs Compliant: Yes |Amp Te Connectivity 1355044-1 | Newark Electronics |
Conn Housing RCP 4 POS 7.5mm ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1355044-1?
Additional datasheets, footprints and schematics for 1355044-1 are listed on our Part Details page. You can also find images and similar parts to 1355044-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1355044-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1355044-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1355044-1 fall under?
The 1355044-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1355044-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1355044-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1355044-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1355044-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Boersig have stock available or on a lead time for 1355044-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1355044-1 often in real-time on the comparison pages.
What if I can't find stock of 1355044-1?
You can fill out our help required form which you can use to request a quote for 1355044-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.