Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 3.558g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | 7.62mm, .3in |
Stud Diameter | .39in, 9.91mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Overall Length | 1.51in, 38.35mm |
Wire Insulation Diameter | .17 – .3in, 4.32 – 7.62mm |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Stud Size | 3/8 |
Support Style | Insulation Support |
Insulated | Yes |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
Pidg 12-10 R 3/8 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 38.35mm 15.06mm Tin Tape Mounted | Avnet America |
PIDG, 12-10 R 3/8 | RS Americas |
PIDG 12-10 R 3/8 TAPE Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 1-35478-0 | Internal Number: 1-35478-0 | TE Connectivity | TE Store |
PIDG 12-10 R 3/8 | Farnell |
Where can I find additional details, specifications and documents for a 1-35478-0?
Additional datasheets, footprints and schematics for 1-35478-0 are listed on our Part Details page. You can also find images and similar parts to 1-35478-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-35478-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-35478-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-35478-0 fall under?
The 1-35478-0 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-35478-0 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-35478-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-35478-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-35478-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 1-35478-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-35478-0 often in real-time on the comparison pages.
What if I can't find stock of 1-35478-0?
You can fill out our help required form which you can use to request a quote for 1-35478-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.