Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
9,117
in stock
|
Buy Now | |
element14
from US$0.37
|
9,117
in stock
|
Buy Now | |
Farnell
from US$0.37
|
9,117
in stock
|
Buy Now | |
Heilind Electronics
from US$0.37
|
5,625
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
2,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.37
|
1,312
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
TE Store
from US$0.55
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .554g |
---|---|
Plating Material | Tin |
Splice Material | Copper |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | .3 – 2mm², 22 – 14AWG, 509 – 5180CMA |
Marking | ECN |
Government Qualified | No |
Wire Insulation Support | Without |
Military Category | No |
Comment | ECN-300V, 105°C. |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Insulated | Yes |
Splice Type | Closed End |
Product Type | Splice |
Serrated | No |
Sealable | No |
Terminal, Closed End Splice, Crimp Clear | Newark Electronics |
TERMINAL, CLOSED END SPLICE, CRIMP CLEAR | element14 |
SPLICE,N CE 22-14 | Heilind Electronics |
Splice,closed end,22-14AWG | RS |
Splice Terminal 14-22AWG 17.27mm 8.71mm Tin T/R | Avnet America |
Splices-Closed barrel | Future Electronics |
Closed End Wire Splice Conn, Transparent, Insulated, Tin Plated 22 to 14 AWG | TE Connectivity 1-35115-0 | RS Americas |
SPLICE,N CE 22-14 Splice Type: Closed End Splice Wire Size: 22 – 14 AWG Wire Size: .3 – 2 mm² Sealable: No Compatible Insulation Diameter Range: .25 in Closed End Splice 22 – 14 AWG .3 – 2 mm² | Electrical Wire Splice | Part Number: 1-35115-0 | Internal Number: 1-35115-0 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Insulator Colour | Natural |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 1-35115-0?
Additional datasheets, footprints and schematics for 1-35115-0 are listed on our Part Details page. You can also find images and similar parts to 1-35115-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-35115-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-35115-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-35115-0 fall under?
The 1-35115-0 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1-35115-0 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-35115-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-35115-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-35115-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and RS have stock available or on a lead time for 1-35115-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-35115-0 often in real-time on the comparison pages.
What if I can't find stock of 1-35115-0?
You can fill out our help required form which you can use to request a quote for 1-35115-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.