Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.01
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.29
|
1,782
in stock
|
Buy Now | |
Rapid Electronics
from US$1.87
|
1,782
in stock
|
Buy Now | |
Chip One Stop
from US$2.05
|
1,782
in stock
|
Buy Now | |
Distrelec
from US$2.09
|
1,782
in stock
|
Buy Now | |
TE Store
from US$3.10
|
814
in stock
|
Buy Now | |
Avnet America
from US$1.81
|
-
|
Buy Now | |
Boersig
from US$1.93
|
-
|
Buy Now |
Wire Stuffer Cap Color | Black |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Pairs | 2 |
Wire Entry Location | Front or Back |
PCB Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | Without |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 4.5A |
Contact Type | Socket |
Contact Layout | Staggered |
Wire Size | .12 – .4mm², 26 – 22AWG |
Operating Voltage | 250VAC |
Centerline (Pitch) | 9.9mm, .39in |
Housing Color | Natural |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Packaging Method | Bag |
実装方法 | Bag |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board, Wire & Cable |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Termination Post & Tail Length | .108in, 2.74mm |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
2 Pair Double Black Pivot Conn |Amp Te Connectivity 1339374-2 | Newark Electronics |
2 Pair Double Black Pivot Conn | Rapid Electronics |
TE Connectivity ASSY 2 PR DBL ENTRY PIVOT II Headers & Wire Housings 2 Pair Double Black Pivot Conn | Distrelec |
ASSY,2 PR,DBL ENTRY,PIVOT II PCB Connector Assembly Type: PCB Mount Pivot Connector PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Centerline (Pitch): .39 in Centerline (Pitch): 9.9 mm PCB Mount Pivot Connector Right Angle Wire-to-Board .39" | Board-In Connector | Part Number: 1339374-2 | Internal Number: 1339374-2 | .39" | TE Connectivity | TE Store |
Conn Wire to Board F 4 POS Solder ST Panel Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 3.43mm |
---|---|
No. of Contacts | 4Contacts |
Gender | - |
Product Range | - |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1339374-2?
Additional datasheets, footprints and schematics for 1339374-2 are listed on our Part Details page. You can also find images and similar parts to 1339374-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1339374-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1339374-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1339374-2 fall under?
The 1339374-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1339374-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1339374-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1339374-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1339374-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1339374-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1339374-2 often in real-time on the comparison pages.
What if I can't find stock of 1339374-2?
You can fill out our help required form which you can use to request a quote for 1339374-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.