Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.76
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.52
|
15,315
in stock
|
Buy Now | |
Newark Electronics
from US$2.24
|
15,315
in stock
|
Buy Now | |
Rapid Electronics
from US$2.89
|
15,315
in stock
|
Buy Now | |
Chip One Stop
from US$1.76
|
15,315
in stock
|
Buy Now | |
Farnell
from US$2.98
|
12,260
in stock
|
Buy Now | |
TE Store
from US$2.35
|
2,247
in stock
|
Buy Now | |
Heilind Electronics
from US$2.24
|
450
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.24
|
150
in stock
|
Buy Now | |
Avnet America
from US$1.88
|
-
|
Buy Now | |
RS Americas
from US$2.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Tin |
---|---|
Ferrule Material | Copper |
Ferrule Plating Material | Tin |
Inside Diameter | .084 – .086in, 2.13 – 2.18mm |
Wire Diameter Range | 2.11mm, .083in |
For Use With | CPC Connectors |
Comment | Extraction Tool No. 305183 |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable |
Cable Type | RG 196A, RG 178A, RG 178B, RG 196, RG 178 |
Connector Type | Coaxial Contacts |
Connector System | Wire-to-Component |
Rf Connector Accessories Ferrule Coaxicon Sub |Amp Te Connectivity 1-332057-0 | Newark Electronics |
RF Connector Accessories FERRULE COAXICON SUB | Rapid Electronics |
TE Connectivity FERRULE COAXICON SUB-MIN RF Connector Ac | Distrelec |
RF COAXIAL ACCESSORIES CONNECTORS | Farnell |
FERRULE COAXICON SUB-MIN Strain Relief Accessory Type: Ferrule Primary Product Material: Copper Packaging Method: Carton Ferrule Copper Carton | Connector Strain Relief | Part Number: 1-332057-0 | Internal Number: 1-332057-0 | TE Connectivity | TE Store |
FERRULE COAXICON SUB-MIN | Heilind Electronics |
Cable Accessories Ferrule Copper Tin | Avnet America |
Contact, Multiple Coaxial, 26, 28, 30 AWG, AMP Brand, CPC Connectors | TE Connectivity 1-332057-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-332057-0?
Additional datasheets, footprints and schematics for 1-332057-0 are listed on our Part Details page. You can also find images and similar parts to 1-332057-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-332057-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-332057-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-332057-0 fall under?
The 1-332057-0 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 1-332057-0 when available in the RF Connector Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-332057-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-332057-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-332057-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-332057-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-332057-0 often in real-time on the comparison pages.
What if I can't find stock of 1-332057-0?
You can fill out our help required form which you can use to request a quote for 1-332057-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.