Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.51
Plating Thickness | 100µin, 2.54µm |
---|---|
Splice Material | Copper |
Plating Material | Tin |
Face | Double |
Contact Plating Material | Tin |
Contact Plating Thickness | 2.54µm, 100µin |
Terminal & Splice Type | Splice |
Wire Size | 12AWG, 3.31mm², 6925CMA |
Material Width | 8.64mm, .34in |
Overall Length | 1.012in |
Government Qualified | No |
Heavy Duty | No |
Comment | Current carrying capacity equal to 10 AWG [5-6 mm²-] |
Packaging Method | Box |
Packaging Quantity | 500 |
Sealable | No |
Insulated | No |
Splice Type | Butt Splice |
Product Type | Splice |
Foil Thickness (Max) | .76mm, .03in |
Terminals TERMI-FOIL BOND CLIP | Rapid Electronics |
TERMINALS - WIRE SPLICE CONNECTORS | Farnell |
Splice,termi-Foil Bond Clip Rohs Compliant: Yes |Amp Te Connectivity 1-332006-2 | Newark Electronics |
SPLICE, TERMI-FOIL BOND CLIP | TE Connectivity 1-332006-2 | RS Americas |
Special Order: SPLICE,TERMI-FOIL BOND CLIP Foil Terminal | Part Number: 1-332006-2 | Internal Number: 1-332006-2 | TE Connectivity | TE Store |
Butt Connector Tin | Avnet America |
Where can I find additional details, specifications and documents for a 1-332006-2?
Additional datasheets, footprints and schematics for 1-332006-2 are listed on our Part Details page. You can also find images and similar parts to 1-332006-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-332006-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-332006-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-332006-2 fall under?
The 1-332006-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1-332006-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-332006-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-332006-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-332006-2 have stock available?
Authorised distributors including Rapid Electronics, Farnell, Newark Electronics, RS Americas and TE Store have stock available or on a lead time for 1-332006-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-332006-2 often in real-time on the comparison pages.
What if I can't find stock of 1-332006-2?
You can fill out our help required form which you can use to request a quote for 1-332006-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.