Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.07
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.63
|
7,430
in stock
|
Buy Now | |
Rapid Electronics
from US$2.98
|
7,430
in stock
|
Buy Now | |
Chip One Stop
from US$2.07
|
7,430
in stock
|
Buy Now | |
Farnell
from US$3.26
|
5,960
in stock
|
Buy Now | |
Newark Electronics
from US$2.34
|
-
|
Buy Now | |
Future Electronics
from US$2.46
|
-
|
Buy Now | |
Avnet America
from US$2.24
|
-
|
Buy Now | |
TE Store
from US$3.34
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plating Thickness | 100µin, 2.54µm |
---|---|
Splice Material | Copper |
Plating Material | Tin |
Face | Double |
Contact Plating Material | Tin |
Contact Plating Thickness | 2.54µm, 100µin |
Terminal & Splice Type | Splice |
Overall Length | 1.012in |
Wire Size | 3.31mm², 12AWG, 6925CMA |
Material Width | 4.32mm, .17in |
Government Qualified | No |
Heavy Duty | No |
Comment | Current carrying capacity equal to 10 AWG [5-6 mm²-] |
Packaging Method | Box |
Packaging Quantity | 500 |
Sealable | No |
Insulated | No |
Splice Type | Butt Splice |
Product Type | Splice |
Foil Thickness (Max) | .76mm, .03in |
Terminals BUTT SPLICE TERMFOIL | Rapid Electronics |
TE Connectivity SPLICE TERMI-FOIL BOND CLIP Terminals BU | Distrelec |
TERMINALS - WIRE SPLICE CONNECTORS | Farnell |
Splice,termi-Foil Bond Clip Rohs Compliant: Yes |Amp Te Connectivity 1-332006-0 | Newark Electronics |
Termi-Foil Double Face Butt Splice | Future Electronics |
Butt Connector Tin | Avnet America |
Special Order: SPLICE,TERMI-FOIL BOND CLIP Accepts Foil Thickness (Max): .016 in Accepts Foil Thickness (Max): .4 mm Terminal Plating Material: Tin Packaging Method: Box Operating Temperature Range: 150 °C 0.016" .4 mm | Foil Terminal | Part Number: 1-332006-0 | Internal Number: 1-332006-0 | Tin | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-332006-0?
Additional datasheets, footprints and schematics for 1-332006-0 are listed on our Part Details page. You can also find images and similar parts to 1-332006-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-332006-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-332006-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-332006-0 fall under?
The 1-332006-0 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1-332006-0 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-332006-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-332006-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-332006-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-332006-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-332006-0 often in real-time on the comparison pages.
What if I can't find stock of 1-332006-0?
You can fill out our help required form which you can use to request a quote for 1-332006-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.