Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | 13.858g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .031in, .79mm |
Wire Size | 16.8 – 26.7mm², 33100 – 52600CMA, 4AWG |
Barrel Inside Diameter | .296in, 7.518mm |
Stud Diameter | 8.33mm, .328in |
Overall Length | 1.535in, 38.989mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | Yes |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Insulated | No |
Sealable | No |
Stud Size | 5/16, M8 |
Shape Description | RING-049 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Operating Temperature Range | 338°F, 170°C |
BODY SOLIS RING 4HD 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 16.8 – 26.7 mm² Wire Size: 33100 – 52600 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 4 AWG 16.8 – 26.7 mm² 33100 – 52600 CMA | Ring Terminal | Part Number: 1-331420-0 | Internal Number: 1-331420-0 | TE Connectivity | TE Store |
Ring Tongue Terminal 4AWG 38.99mm 17.25mm Tin Loose Piece | Avnet America |
Body Solis Ring 4Hd 5/16 | TE Connectivity 1-331420-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-331420-0?
Additional datasheets, footprints and schematics for 1-331420-0 are listed on our Part Details page. You can also find images and similar parts to 1-331420-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-331420-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-331420-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-331420-0 fall under?
The 1-331420-0 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-331420-0 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-331420-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-331420-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-331420-0 have stock available?
Authorised distributors including TE Store, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 1-331420-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-331420-0 often in real-time on the comparison pages.
What if I can't find stock of 1-331420-0?
You can fill out our help required form which you can use to request a quote for 1-331420-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.