Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
1,770
in stock
|
Buy Now | |
TE Store
from US$0.56
|
3,198
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
1,469
in stock
|
Buy Now | |
element14
from US$0.38
|
1,469
in stock
|
Buy Now | |
Farnell
from US$0.32
|
1,469
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Nickel |
---|---|
For Use With | BNC Connector |
Packaging Method | Package |
RF Connector Hardware Type | Lockwasher |
LOCK WASHER COAXICON Connector Hardware Accessory Type: Lockwasher Hardware Accessory Function: Mounting Latching, Locking & Retention Lockwasher Mounting | Connector Hardware | Part Number: 1-329492-1 | Internal Number: 1-329492-1 | TE Connectivity | TE Store |
WASHER INT TOOTH STAINLESS STEEL | RS |
Lockwasher Bnc | Newark Electronics |
LOCKWASHER BNC | element14 |
Connector Accessories BNC Lock washer Straight Stainless Steel Silver Finish | Avnet America |
Lock Washer, COAXICON, BNC | TE Connectivity 1-329492-1 | RS Americas |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Lock Washer |
---|---|
For Use With | BNC Connector |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Impedance | 0ohm |
Where can I find additional details, specifications and documents for a 1-329492-1?
Additional datasheets, footprints and schematics for 1-329492-1 are listed on our Part Details page. You can also find images and similar parts to 1-329492-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-329492-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-329492-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-329492-1 fall under?
The 1-329492-1 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1-329492-1 when available in the RF Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-329492-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-329492-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-329492-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-329492-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-329492-1 often in real-time on the comparison pages.
What if I can't find stock of 1-329492-1?
You can fill out our help required form which you can use to request a quote for 1-329492-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.