Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.96
|
1,246
in stock
|
Buy Now | |
Newark Electronics
from US$1.41
|
1,246
in stock
|
Buy Now | |
Rapid Electronics
from US$1.71
|
1,246
in stock
|
Buy Now | |
Chip One Stop
from US$1.30
|
1,246
in stock
|
Buy Now | |
TE Store
from US$0.77
|
120
in stock
|
Buy Now | |
Avnet America
from US$1.07
|
-
|
Buy Now | |
Boersig
from US$1.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Connector Code | A |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 1 |
Number of Positions | 11 |
Mating Tab Width | 2.8mm, .11in |
Height | .978in, 25.85mm |
Length | 75.13mm, 2.95in |
Width | .972in, 24.7mm |
Centerline (Pitch) | .197in, 5mm |
Agency/Standard | SAE/USCAR-2 |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Sealable | No |
Connector System | Wire-to-Board, Wire-to-Wire |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Automotive Conn 11P 2.8Mm Lvg-Hng Plug-Key A |Amp Te Connectivity 1326359-1 | Newark Electronics |
Automotive Conn 11P 2.8MM LVG-HNG PLUG-KEY A | Rapid Electronics |
TE Connectivity Conn Housing PL 11 POS 5mm Crimp ST Cable Mount Black Package | Distrelec |
11P 2.8MM LVG-HNG PLUG - KEY A Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 11 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Automotive Housing | Part Number: 1326359-1 | Internal Number: 1326359-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1326359-1?
Additional datasheets, footprints and schematics for 1326359-1 are listed on our Part Details page. You can also find images and similar parts to 1326359-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1326359-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1326359-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1326359-1 fall under?
The 1326359-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1326359-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1326359-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1326359-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1326359-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1326359-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1326359-1 often in real-time on the comparison pages.
What if I can't find stock of 1326359-1?
You can fill out our help required form which you can use to request a quote for 1326359-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.