Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Color | Gray |
---|---|
Cable Exit Angle | 70 |
Material | Nylon GF |
Number of Positions | 26 |
Keying | B-E |
Serviceable | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Strain Relief | With |
Accessory Type | Shield Assembly |
Automotive Connectors 26WAY LAC SINGLE GEAR | Rapid Electronics |
TE Connectivity Shrink Boot Adapter Hood | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Shield Assembly for 1326042 Series 26 Position AMP 0.64mm Connector Housing 70° Angle Nylon Gray | Avnet America |
Automotive Connectors 26WAY LAC SINGLE GEAR ASMBLY | Sager |
Where can I find additional details, specifications and documents for a 1326136-2?
Additional datasheets, footprints and schematics for 1326136-2 are listed on our Part Details page. You can also find images and similar parts to 1326136-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1326136-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1326136-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1326136-2 fall under?
The 1326136-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1326136-2 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1326136-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1326136-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1326136-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 1326136-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1326136-2 often in real-time on the comparison pages.
What if I can't find stock of 1326136-2?
You can fill out our help required form which you can use to request a quote for 1326136-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.