Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.59
|
3,110
in stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
3,110
in stock
|
Buy Now | |
Rapid Electronics
from US$1.54
|
3,110
in stock
|
Buy Now | |
Chip One Stop
from US$1.33
|
3,110
in stock
|
Buy Now | |
Farnell
from US$1.76
|
2,500
in stock
|
Buy Now | |
TE Store
from US$0.94
|
76
in stock
|
Buy Now | |
Avnet America
from US$1.11
|
-
|
Buy Now | |
Sager
from US$1.28
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Exit Angle | 70 |
Material | Nylon GF |
Number of Positions | 26 |
Keying | A-E |
Serviceable | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Strain Relief | With |
Accessory Type | Shield Assembly |
Automotive Connectors 26Way Lac Single Gear |Amp Te Connectivity 1326136-1 | Newark Electronics |
Automotive Connectors 26WAY LAC SINGLE GEAR | Rapid Electronics |
TE Connectivity - AMP 26WAY LAC "SINGLE GEAR" ASMBLY | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
26WAY LAC SINGLE GEAR ASMBLY Protection & Strain Relief Accessory Type: Shield Assembly Cable Exit Angle: 70° Strain Relief: With Primary Product Color: Black Primary Product Material: Nylon GF Shield Assembly 70° With Black | Automotive Connector Cap & Cover | Part Number: 1326136-1 | Internal Number: 1326136-1 | Nylon GF | TE Connectivity | TE Store |
26WAY LAC SINGLE GEAR ASMBLY | Avnet America |
Automotive Connectors 26WAY LAC SINGLE GEAR ASMBLY | Sager |
Where can I find additional details, specifications and documents for a 1326136-1?
Additional datasheets, footprints and schematics for 1326136-1 are listed on our Part Details page. You can also find images and similar parts to 1326136-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1326136-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1326136-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1326136-1 fall under?
The 1326136-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1326136-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1326136-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1326136-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1326136-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1326136-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1326136-1 often in real-time on the comparison pages.
What if I can't find stock of 1326136-1?
You can fill out our help required form which you can use to request a quote for 1326136-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.