Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
1,620
in stock
|
Buy Now | |
element14
from US$0.17
|
1,620
in stock
|
Buy Now | |
TE Store
from US$0.12
|
790
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Mating Tab Width | .11in, 2.8mm |
Terminal & Splice Type | Tab |
Contact Termination Area Plating Material | Tin (Sn) |
Typical Current Rating | 17A |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Mating Tab Thickness | .8mm, .031in |
Wire Size | 14AWG, 1.5mm², 2.5mm² |
Wire Size Search | 14AWG, 2mm² |
Wire Insulation Diameter | 1.2 – 2.7mm, .047 – .106in |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 2600 |
Packaging Method | Package |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
AUTOMOTIVE CONTACT, TAB, CRIMP, 14AWG | element14 |
2.8MM BLD,SEAL,14AWG Terminal Type: Tab Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Mating Tab Thickness: .8 mm Mating Tab Thickness: .031 in Tab 2.8 mm .11" | 1.5/2.8 Connector System & Recpt And Tab | Part Number: 1326031-5 | Internal Number: 1326031-5 | TE Connectivity | TE Store |
2.8Mm Bld,seal,14Awg Rohs Compliant: Yes |Te Connectivity 1326031-5 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1326031-5?
Additional datasheets, footprints and schematics for 1326031-5 are listed on our Part Details page. You can also find images and similar parts to 1326031-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1326031-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1326031-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1326031-5 fall under?
The 1326031-5 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1326031-5 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1326031-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1326031-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1326031-5 have stock available?
Authorised distributors including element14, Farnell, TE Store, Newark Electronics and Future Electronics have stock available or on a lead time for 1326031-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1326031-5 often in real-time on the comparison pages.
What if I can't find stock of 1326031-5?
You can fill out our help required form which you can use to request a quote for 1326031-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.