1452299-2 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

FEM HSG INLI.ASY12P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.43

Distributor Stock
Logo for Avnet America
Avnet America
from US$1.43
-
Buy Now

Specifications

Body Material PBT GF
Cable Exit Angle 180°
Color Green
Number of Positions 12
Number of Rows 3
Mating Tab Width 2.8mm, 1.5mm, .059in, .11in
Height 34.2mm, 1.346in
Length 36.1mm, 1.421in
Width 1.409in, 35.8mm
Operating Voltage 14VDC
Nominal Voltage Architecture 12V
Centerline (Pitch) .228in, 5.8mm, 6.7mm, 5.7mm, .224in, .264in
Mounting Feature Without
Terminal Position Assurance Yes
Polarized No
Circuit Application Signal
Connector Position Assurance Capable No
Serviceable Yes
Packaging Quantity 56
Strain Relief No
Connector Style Housing for female terminals
Connector System Wire-to-Wire
Row-to-Row Spacing 4.5mm, .177in
Sealable Yes
Primary Locking Feature Integrated in Housing
Hybrid Connector Yes
Operating Temperature Range -40 – 248°F, -40 – 120°C


Alternative Descriptions

Conn Housing F 12 POS ST Cable Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1452299-2?

Additional datasheets, footprints and schematics for 1452299-2 are listed on our Part Details page. You can also find images and similar parts to 1452299-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1452299-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1452299-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1452299-2 fall under?

The 1452299-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1452299-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1452299-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1452299-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1452299-2 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 1452299-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1452299-2 often in real-time on the comparison pages.

What if I can't find stock of 1452299-2?

You can fill out our help required form which you can use to request a quote for 1452299-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay