Status: | Unknown |
---|---|
Series: | 1325 Series |
RoHS: | Unknown |
Gender | Plug |
---|---|
Connector Mounting | Cable Mount |
Current Rating | 15A |
Voltage Rating | 5kV |
Contact Plating | Nickel Plated Contacts |
Connector Colour | Blue |
Contact Material | Beryllium Copper |
Contact Termination Type | Screw |
Product Range | 1325 Series |
SVHC | No SVHC (15-Jun-2015) |
Contact Termination | Screw |
Banana Plug (Blue) Bulk |Pomona 1325-6# | Newark Electronics |
Banana Jack Banana Jack 15 A Blue Beryllium Copper 5000 Vrms (Max.) | Pomona Electronics 1325-6 | RS Americas |
BANANA PLUG, STACKABLE, 15A, SCREW, BLU | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1325-6?
Additional datasheets, footprints and schematics for 1325-6 are listed on our Part Details page. You can also find images and similar parts to 1325-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1325-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1325-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1325-6 fall under?
The 1325-6 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 1325-6 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1325-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1325-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1325-6 have stock available?
Authorised distributors including element14, Newark Electronics, RS Americas, Carlton-Bates and Farnell have stock available or on a lead time for 1325-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1325-6 often in real-time on the comparison pages.
What if I can't find stock of 1325-6?
You can fill out our help required form which you can use to request a quote for 1325-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.