Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Features | Strap |
---|---|
Weight per Piece | 1.507g |
Splice Material | Chromel |
Color | Gray |
Plating Material | Unplated |
Number of Serrations | 8 |
Terminal & Splice Type | Splice |
Overall Length | 22.58mm |
Wire Size | .3 – 1.42mm², 22 – 16AWG, 509 – 3260CMA |
Material Thickness | .033in, .84mm |
Wire Insulation Diameter (Max) | 3.56mm |
Government Qualified | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Discrete Wire Type | Stranded |
Serrated | Yes |
Splice Type | Butt Splice |
Insulated | No |
Sealable | No |
Product Type | Splice |
Support Style | Insulation Support |
Operating Temperature Range | 649°C |
High Temperature Rating | 1200°F, 649°C |
1-322325-1 Rohs Compliant: Yes |Amp Te Connectivity 1-322325-1 | Newark Electronics |
Butt Splice Terminal 16-22AWG 22.58mm Loose Piece | Avnet America |
Special Order: DG 22-16 HT CHROMEL BUTT Splice Type: Butt Splice Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Sealable: No Splice Features: Serrated Butt Splice 22 – 16 AWG .26 – 1.65 mm² | Electrical Wire Splice | Part Number: 1-322325-1 | Internal Number: 1-322325-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1-322325-1?
Additional datasheets, footprints and schematics for 1-322325-1 are listed on our Part Details page. You can also find images and similar parts to 1-322325-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-322325-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-322325-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-322325-1 fall under?
The 1-322325-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1-322325-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-322325-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-322325-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-322325-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 1-322325-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-322325-1 often in real-time on the comparison pages.
What if I can't find stock of 1-322325-1?
You can fill out our help required form which you can use to request a quote for 1-322325-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.