Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 24V |
---|---|
Holding Force | 40kgf |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Magnetic Door Release, 24Vdc, 40Kgf | Newark Electronics |
MAGNETIC DOOR RELEASE, 24VDC, 40KGF | element14 |
Where can I find additional details, specifications and documents for a 1320-24?
Additional datasheets, footprints and schematics for 1320-24 are listed on our Part Details page. You can also find images and similar parts to 1320-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1320-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1320-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1320-24 fall under?
The 1320-24 is listed under FULLEON Parts.
Can I view similar or alternative parts?
You can view similar parts to 1320-24 when available in the FULLEON Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1320-24 you can contact the distributor directly for product support, shipping queries etc.
Is the 1320-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1320-24 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1320-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1320-24 often in real-time on the comparison pages.
What if I can't find stock of 1320-24?
You can fill out our help required form which you can use to request a quote for 1320-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.