Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Strain Relief Bushing, Nylon 6/6, Mounting Hole Size 0.6250 in, SR Series | Heyco 1320 | RS Americas |
SR 10-2 BLACK | Heilind Electronics |
Black SR 10-2 Round Right Angle Cable Heyco« Original Strain Relief Bushing | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Output Type | Adjustable, Fixed |
---|---|
No. of Outputs | 3 Output |
Output Voltage Min | 0V |
Output Voltage Max | 32V |
Output Current Min | 0A |
Output Current Max | 3A |
Power Rating | 195VA |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plug & Socket Connector, Plug, 1Pos | Newark Electronics |
Where can I find additional details, specifications and documents for a 1320?
Additional datasheets, footprints and schematics for 1320 are listed on our Part Details page. You can also find images and similar parts to 1320 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1320 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1320 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1320 fall under?
The 1320 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1320 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1320 you can contact the distributor directly for product support, shipping queries etc.
Is the 1320 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1320 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Future Electronics and Newark Electronics have stock available or on a lead time for 1320.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1320 often in real-time on the comparison pages.
What if I can't find stock of 1320?
You can fill out our help required form which you can use to request a quote for 1320 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.