Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.58
|
104
in stock
|
Buy Now | |
Rapid Electronics
from US$6.40
|
999
in stock
|
Buy Now | |
Chip One Stop
from US$4.24
|
999
in stock
|
Buy Now | |
Distrelec
from US$7.74
|
999
in stock
|
Buy Now | |
TE Store
from US$3.24
|
172
in stock
|
Buy Now | |
Newark Electronics
from US$6.45
|
104
in stock
|
Buy Now | |
element14
from US$4.86
|
104
in stock
|
Buy Now | |
Avnet America
from US$3.91
|
1
in stock
|
Buy Now | |
Boersig
from US$4.84
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Number of Positions | 50 |
Number of Signal Positions | 50 |
Number of Sections | 2 |
Number of Rows | 3 |
Tab Width | 2.3mm, .091in, .64mm, .025in |
Tab Thickness | .64mm, .025in |
Interface Plating | Tin (Sn) |
PCB Thickness (Recommended) | .063in |
Length | 33.4mm, 1.315in |
Width | 2.224in, 56.5mm |
Profile Height from PCB | 20.6mm, .811in |
PCB 厚 (推奨) | 1.6mm |
Voltage Rating (Max) | 12VDC |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 2.2mm, .087in, 4mm, .157in |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention | Without |
Mounting Holes | With |
PCB Mount Alignment | Without |
Locking Interface | With |
Mounting Orientation | Horizontal/90° |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 9 |
Packaging Type | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Shielded | No |
Hybrid Header | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 167°F, 85°C, 75°C, 212°F, 70°C, 65°C, 90°C, 80°C, 194°F, 158°F, 100°C, 105°C, 149°F, 221°F, 185°F, 176°F |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Connectors 025/090 CAP ASSY 50P | Rapid Electronics |
TE Connectivity 025/090 CAP ASSY 50P Automotive Connectors 025/090 CAP ASSY 50P | Distrelec |
025/090 CAP ASSY 50P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 50 Number of Rows: 3 PCB Mount Header Horizontal Wire-to-Board 50 | High Pin Count Header | Part Number: 1318750-2 | Internal Number: 1318750-2 | TE Connectivity | TE Store |
Automotive Conn, R/A Hdr, 50Pos, Solder Rohs Compliant: Yes |Amp Te Connectivity 1318750-2 | Newark Electronics |
AUTOMOTIVE CONN, R/A HDR, 50POS, SOLDER | element14 |
Conn Wire to Board RCP 50 POS Solder RA Thru-Hole Carton | Avnet America |
Where can I find additional details, specifications and documents for a 1318750-2?
Additional datasheets, footprints and schematics for 1318750-2 are listed on our Part Details page. You can also find images and similar parts to 1318750-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1318750-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1318750-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1318750-2 fall under?
The 1318750-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1318750-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1318750-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1318750-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1318750-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 1318750-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1318750-2 often in real-time on the comparison pages.
What if I can't find stock of 1318750-2?
You can fill out our help required form which you can use to request a quote for 1318750-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.