Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.00
|
214
in stock
|
Buy Now | |
Rapid Electronics
from US$2.23
|
4,591
in stock
|
Buy Now | |
Distrelec
from US$1.90
|
4,139
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
1,194
in stock
|
Buy Now | |
element14
from US$1.34
|
502
in stock
|
Buy Now | |
Farnell
from US$1.31
|
502
in stock
|
Buy Now | |
Newark Electronics
from US$2.08
|
452
in stock
|
Buy Now | |
Avnet America
from US$1.30
|
-
|
Buy Now | |
RS Americas
from US$1.64
|
-
|
Buy Now | |
Boersig
from US$1.57
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Cable Exit Angle | 180° |
Body Material | PBT |
Number of Positions | 32 |
Number of Rows | 2 |
Mating Tab Width | .025in, .64mm |
Length | .827in, 21mm |
Height | 15.8mm, .622in |
Width | 1.472in, 37.4mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .087in, 2.2mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Device |
Row-to-Row Spacing | .232in, 5.9mm |
Primary Locking Feature | On the Terminal |
Sealable | No |
Strain Relief | No |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Connectors 32 POS PLUG F/H .025 SERIES | Rapid Electronics |
TE Connectivity - AMP Housing 025 ECU PLUG HSG ASSY 32P | Distrelec |
HOUSING ASSEMBLY, PLUG, CRIMP, 32WAY | element14 |
Automotive Connectors 32 Pos Plug F/H .025 Series |Amp Te Connectivity 1318747-1 | Newark Electronics |
Plug Housing, 32 way, Rec, 025 | RS |
Conn Housing PL 32 POS 2.2mm Crimp ST Box | Avnet America |
MULTILOCK 025 Series 2.2mm Pitch 32 Way 2 Row Male Straight PCB Housing | TE Connectivity 1318747-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
No. of Positions | 32Ways |
Pitch Spacing | 2.2mm |
For Use With | 1123343-1 Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1318747-1?
Additional datasheets, footprints and schematics for 1318747-1 are listed on our Part Details page. You can also find images and similar parts to 1318747-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1318747-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1318747-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1318747-1 fall under?
The 1318747-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1318747-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1318747-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1318747-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1318747-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Chip One Stop, element14 and Farnell have stock available or on a lead time for 1318747-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1318747-1 often in real-time on the comparison pages.
What if I can't find stock of 1318747-1?
You can fill out our help required form which you can use to request a quote for 1318747-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.