Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Body Material | PBT |
---|---|
Color | Natural |
Cable Exit Angle | 180° |
Number of Positions | 32 |
Number of Rows | 2 |
Mating Tab Width | .025in, .64mm |
Length | 33.9mm, 1.335in |
Height | .594in, 15.1mm |
Width | 40.6mm, 1.598in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 2.2mm, .087in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 100 |
Row-to-Row Spacing | .463in, 8.8mm, 4mm, .346in, 11.75mm, .157in |
Strain Relief | No |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for male terminals |
Sealable | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
025 G W-W CONN. 32POS CAP HSG Connector & Housing Type: Housing for Male Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Number of Positions: 32 Housing for Male Terminals .64 mm .025" Wire-to-Wire | Th/.025 Connector System & Housing | Part Number: 1612268-1 | Internal Number: 1612268-1 | TE Connectivity | TE Store |
Automotive Housing, Plug, 32Pos Rohs Compliant: Yes |Te Connectivity 1612268-1 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 32POS | element14 |
AMP1612268-1 | Avnet America |
Where can I find additional details, specifications and documents for a 1612268-1?
Additional datasheets, footprints and schematics for 1612268-1 are listed on our Part Details page. You can also find images and similar parts to 1612268-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1612268-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1612268-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1612268-1 fall under?
The 1612268-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1612268-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1612268-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1612268-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1612268-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1612268-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1612268-1 often in real-time on the comparison pages.
What if I can't find stock of 1612268-1?
You can fill out our help required form which you can use to request a quote for 1612268-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.