Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.04
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$1.80
|
5,958
in stock
|
Buy Now | |
TTI Europe
from US$1.53
|
5,336
in stock
|
Buy Now | |
TE Store
from US$2.63
|
3,388
in stock
|
Buy Now | |
element14
from US$1.75
|
1
in stock
|
Buy Now | |
Farnell
from US$1.75
|
1
in stock
|
Buy Now | |
Future Electronics
from US$1.51
|
-
|
Buy Now | |
Avnet America
from US$1.50
|
-
|
Buy Now | |
RS Americas
from US$1.61
|
-
|
Buy Now | |
Avnet Asia
from US$2.05
|
-
|
Buy Now | |
Boersig
from US$1.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 6 |
PCB Mount Orientation | Vertical |
Keying | Y |
Preloaded | Yes |
Panel Gasket | No |
Contact Plating Material | Gold |
Tail Plating Thickness | 2µm, 78.74µin |
Contact Transmits (Typical) | Power, Signal (Data) |
Contact Layout | Matrix |
Shunts/Shorting Bars | Without |
Contact Current Rating (Max) | 5A |
Multiple Contact Types | Without |
Contact Style | Straight |
Tail Plating Material | Tin |
端子のタイプ | Tab |
幅 | 13.2mm |
Tail Length | .134in, 3.4mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Height | 17.79mm, .7in |
Length | 10.2mm, .401in |
Width | .519in |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
Centerline (Pitch) | .098in |
Housing Material | Polyester GF |
UL Rating | Recognized |
UL-Brandschutzklasse | UL 94V-0 |
UL File Number | E28476 |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA File Number | LR7189 |
Mating Retention Type | Latch |
Lock Type | Latch |
PCB Mount Retention Type | Retention Leg |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Halogen Free | Yes |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Receptacle Housing |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 46 |
Row-to-Row Spacing | 3.75mm, .147in |
Product Type | Connector |
Connector System | Wire-to-Board |
Connector Style | Plug |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Header Type | Shrouded |
Shielded | No |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Series Number | 2000 |
Insertion Force | Standard |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Conn, Header, 6Pos, 2Row, 2.5Mm | Newark Electronics |
DYNAMIC D2100 HDR V ASSY 6P Y PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 6 | Header Assembly: Wire-To-Board & 5A & Gold Plated | Part Number: 1318124-2 | Internal Number: 1318124-2 | TE Connectivity | TE Store |
Header vert 6w 2row TAB 2.5mm Y key D-2 | RS |
WTB CONN, HEADER, 6POS, 2ROW, 2.5MM | element14 |
Connector Header Through Hole 6 position 0.098 (2.50mm) | Future Electronics |
Conn Power HDR 6 POS 2.5mm Solder ST Thru-Hole 6 Terminal 1 Port Tube | Avnet America |
Dynamic 2000,2.5mm Pitch 6 Way Straight PCB Header, Solder Term,5A | TE Connectivity 1318124-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1318124-2?
Additional datasheets, footprints and schematics for 1318124-2 are listed on our Part Details page. You can also find images and similar parts to 1318124-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1318124-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1318124-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1318124-2 fall under?
The 1318124-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1318124-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1318124-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1318124-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1318124-2 have stock available?
Authorised distributors including Newark Electronics, TTI Europe, TE Store, RS and element14 have stock available or on a lead time for 1318124-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1318124-2 often in real-time on the comparison pages.
What if I can't find stock of 1318124-2?
You can fill out our help required form which you can use to request a quote for 1318124-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.