Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$455.12
No. of Outputs | 3 Output, 3Outputs |
---|---|
Power Supply Output Type | Fixed |
Output Power Max | 100W |
Output Voltage Nom. | 5V |
Output Current Max | 8A |
Product Range | - |
Input Voltage VAC | 90V AC to 264V AC |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | CE UL VDE |
External Depth | 171.93mm |
External Length / Height | 128.4mm |
Height | 128.4mm |
Input Frequency | 60Hz |
Input Voltage AC Max | 254V |
Input Voltage AC Min | 90V |
Length | 171.93mm |
Output Current | 8A |
Output Current - Output 2 | 2A |
Output Current - Output 3 | 2A |
Output Voltage | 5V |
Output Voltage - Output 2 | 15V |
Output Voltage - Output 3 | -15V |
Power Rating | 100W |
Power Supply Type | Switch Mode |
Supply Voltage | 254V |
Supply Voltage Max | 264V |
Supply Voltage Min | 90V |
Supply Voltage Typ | 110V AC 230V AC |
Width | 40.64mm |
Power Supply, Maxpower 315, Triple | RS |
nVent Schroff Switched-Mode Power Supply, 100W, 5V, 8A | Distrelec |
Ac/Dc Front End Power Supply, Fixed, 90 V, 254 V, 3, 100 W, 5 V Rohs Compliant: Yes |Nvent Schroff 13100123 | Newark Electronics |
Power Supply, AC-DC, 13100123 Rack Mount3 Outputs | nVent SCHROFF 13100123 | RS Americas |
PSU, RACK MODULE, 100W, 5V, +/-15V | element14 |
AC/DC Power Supply Triple-OUT 5V/15V/-15V 8A/2A/2A 100W | Avnet Abacus |
Where can I find additional details, specifications and documents for a 13100123?
Additional datasheets, footprints and schematics for 13100123 are listed on our Part Details page. You can also find images and similar parts to 13100123 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13100123 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13100123 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13100123 fall under?
The 13100123 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 13100123 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13100123 you can contact the distributor directly for product support, shipping queries etc.
Is the 13100123 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13100123 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 13100123.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13100123 often in real-time on the comparison pages.
What if I can't find stock of 13100123?
You can fill out our help required form which you can use to request a quote for 13100123 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.